TE Connectivity Magnet Wire Terminals 2232781-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26.5 - 22.5 Magnet Wire Size (MM) : .38 - .6 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26.5 - 22.5 Magnet Wire Size (MM) : .38 - .6 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2232781-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2232781-1
Magnet Wire Terminals 2232781-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26.5 - 22.5 Magnet Wire Size (MM) : .38 - .6 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 26.5 - 22.5
  • Magnet Wire Size (MM) : .38 - .6
  • Product Length : 16 MM  [.63 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 16 MM  [.63 INCH ]

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2232781-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details