TE Connectivity Rectangular Wire & Cable Connectors & Housings 2232573-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Tab Dimensions Connector Height : 18.85 MM  [.742 INCH ] Connector Length : 11.15 MM  [.439 INCH ] Connector Width : 15.3 MM  [.602 INCH ] Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Tab Dimensions Connector Height : 18.85 MM  [.742 INCH ] Connector Length : 11.15 MM  [.439 INCH ] Connector Width : 15.3 MM  [.602 INCH ] Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2232573-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2232573-1
Rectangular Wire & Cable Connectors & Housings 2232573-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Tab Dimensions Connector Height : 18.85 MM  [.742 INCH ] Connector Length : 11.15 MM  [.439 INCH ] Connector Width : 15.3 MM  [.602 INCH ] Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Type : Tab

Dimensions


  • Connector Height : 18.85 MM  [.742 INCH ]
  • Connector Length : 11.15 MM  [.439 INCH ]
  • Connector Width : 15.3 MM  [.602 INCH ]
  • Row-to-Row Spacing : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 750

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2232573-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2232573-1-ND
Rectangular Connector Housings 17-2232573-1-ND
GIC 2.5W CAP HSG 6P NATURAL

GIC 2.5W CAP HSG 6P NATURAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2232573-1 17-2232573-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057857-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details