TE Connectivity PCB Terminal Blocks 2232518-1

Description
Body Features Interlock : Without Configuration Features Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mount : Through Hole Dimensions PCB Tail Length : 2.6 MM  [.102 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Voltage Rating (VAC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Mounting Angle : Right Angle Screwless Terminal Block : No Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded Terminal Block Connector Type : Header
Request a Quote
Description
Body Features Interlock : Without Configuration Features Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mount : Through Hole Dimensions PCB Tail Length : 2.6 MM  [.102 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Voltage Rating (VAC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Mounting Angle : Right Angle Screwless Terminal Block : No Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded Terminal Block Connector Type : Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2232518-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2232518-1
PCB Terminal Blocks 2232518-1
Body Features Interlock : Without Configuration Features Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash Contact Mount : Through Hole Dimensions PCB Tail Length : 2.6 MM  [.102 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Voltage Rating (VAC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Mounting Angle : Right Angle Screwless Terminal Block : No Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded Terminal Block Connector Type : Header

Body Features


  • Interlock : Without

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mount : Through Hole

Dimensions


  • PCB Tail Length : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 3
  • Voltage Rating (VAC) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Screwless Terminal Block : No

Product Type Features


  • Block Type : None
  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Shrouded
  • Terminal Block Connector Type : Header
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2232518-1
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
# of Contacts 24
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1546105-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546686-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
3 suppliers