TE Connectivity Contacts 2232343-1

Description
PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR
Request a Quote Datasheet
Description
PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2232343-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2232343-1
Contacts 2232343-1
PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR

PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR

Buy Now
Quick Connects, Quick Disconnect Connectors - A135702CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A135702CT-ND
Quick Connects, Quick Disconnect Connectors A135702CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A135702TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A135702TR-ND
Quick Connects, Quick Disconnect Connectors A135702TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364745-2232343-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364745-2232343-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364745-2232343-1
Win Source Part Number: 1364745-2232343-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2232343 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-18 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.110" ~ 0.161" (2.79mm ~ 4.09mm)

Win Source Part Number: 1364745-2232343-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2232343
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.110" ~ 0.161" (2.79mm ~ 4.09mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-2232343-1
Electronic Connector 2031-2232343-1
Terminals PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR Product overview: 2232343-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232343-1 can be used for catalog matching and distributor lookup.

Terminals PL EX 250 REC 18-12 AWG 0.40 X 27.4 PTBR Product overview: 2232343-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232343-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2232343-1 A135702CT-ND 1364745-2232343-1 2031-2232343-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers