TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 2232327-2

Description
Win Source Part Number: 1364029-2232327-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2232327 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Cluster Block Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Cluster Pin Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Stacking Direction: Side to Side Material: Polyamide (PA6), Nylon 6, Glass Filled
Request a Quote Datasheet
Description
Win Source Part Number: 1364029-2232327-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2232327 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Cluster Block Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Cluster Pin Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Stacking Direction: Side to Side Material: Polyamide (PA6), Nylon 6, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1364029-2232327-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1364029-2232327-2
Connectors, Interconnects - Terminals - Housings, Boots 1364029-2232327-2
Win Source Part Number: 1364029-2232327-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2232327 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Cluster Block Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Cluster Pin Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Stacking Direction: Side to Side Material: Polyamide (PA6), Nylon 6, Glass Filled

Win Source Part Number: 1364029-2232327-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Box
Product Status: Active
Base Product Number: 2232327
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Cluster Block Housing
Color: Natural
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Cluster Pin
Gender: Female, Receptacle
For Use With/Related Products: 2.30mm Dia Receptacle
Stacking Direction: Side to Side
Material: Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2232327-2
Electronic Connector 340-2232327-2
CLUSTER BLOCK HSG .090 DIA Product overview: 2232327-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2232327-2 can be used for catalog matching and distributor lookup.

CLUSTER BLOCK HSG .090 DIA Product overview: 2232327-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2232327-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 2232327-2-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
2232327-2-ND
Housings, Boots 2232327-2-ND
3 Position Cluster Block Housing Connector Female, Receptacle Natural

3 Position Cluster Block Housing Connector Female, Receptacle Natural

Buy Now Datasheet
Cluster Block Hsg .090 Dia Amp - Te Connectivity - 75AC7596 - Newark, An Avnet Company
Chicago, IL, United States
Cluster Block Hsg .090 Dia Amp - Te Connectivity
75AC7596
Cluster Block Hsg .090 Dia Amp - Te Connectivity 75AC7596
CLUSTER BLOCK HSG .090 DIA

CLUSTER BLOCK HSG .090 DIA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364029-2232327-2 340-2232327-2 2232327-2-ND 75AC7596
Product Name Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Housings, Boots Cluster Block Hsg .090 Dia Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products