TE Connectivity Connectors, Interconnects Terminals Housings, Boots 2232326-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Housings, Boots Package: Box Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Style: Cluster Block Housing Terminal Type: Cluster Pin Alternative Parts (Cross-Reference): Cross Product Status: Active Stacking Direction: Side to Side
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Housings, Boots Package: Box Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Style: Cluster Block Housing Terminal Type: Cluster Pin Alternative Parts (Cross-Reference): Cross Product Status: Active Stacking Direction: Side to Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Housings, Boots -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Housings, Boots
Connectors, Interconnects Terminals Housings, Boots
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Housings, Boots Package: Box Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Style: Cluster Block Housing Terminal Type: Cluster Pin Alternative Parts (Cross-Reference): Cross Product Status: Active Stacking Direction: Side to Side

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Housings, Boots
Package: Box
Gender: Female, Receptacle
For Use With/Related Products: 2.30mm Dia Receptacle
Style: Cluster Block Housing
Terminal Type: Cluster Pin
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Stacking Direction: Side to Side

Buy Now Datasheet
Housings, Boots - 2232326-2-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
2232326-2-ND
Housings, Boots 2232326-2-ND
3 Position Cluster Block Housing Connector Female, Receptacle Natural

3 Position Cluster Block Housing Connector Female, Receptacle Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-2232326-2
Electronic Connector 2031-2232326-2
CLUSTER BLOCK HSG .090 DIA Product overview: 2232326-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232326-2 can be used for catalog matching and distributor lookup.

CLUSTER BLOCK HSG .090 DIA Product overview: 2232326-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-2232326-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 2232326-2 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
2232326-2
Housings, Boots 2232326-2
CONN RCPT CLUSTER BLOCK HSG 3POS

CONN RCPT CLUSTER BLOCK HSG 3POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2232326-2-ND 2031-2232326-2 2232326-2
Product Name Connectors, Interconnects Terminals Housings, Boots Housings, Boots Electronic Connector Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers