TE Connectivity Housings, Boots 2232326-1

Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet
Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 2232326-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
2232326-1-ND
Housings, Boots 2232326-1-ND
3 Position Cluster Block Housing Connector Female, Receptacle Natural

3 Position Cluster Block Housing Connector Female, Receptacle Natural

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1365872-2232326-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365872-2232326-1
Connectors, Interconnects - Terminals - Housings, Boots 1365872-2232326-1
Win Source Part Number: 1365872-2232326-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Box Product Status: Active Base Product Number: 2232326 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Cluster Block Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Cluster Pin Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Stacking Direction: Side to Side Material: Polybutylene Terephthalate (PBT)

Win Source Part Number: 1365872-2232326-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Box
Product Status: Active
Base Product Number: 2232326
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Cluster Block Housing
Color: Natural
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Cluster Pin
Gender: Female, Receptacle
For Use With/Related Products: 2.30mm Dia Receptacle
Stacking Direction: Side to Side
Material: Polybutylene Terephthalate (PBT)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-2232326-1
Electronic Connector 325-2232326-1
CONN RCPT CLUSTER BLOCK HSG 3POS Product overview: 2232326-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-2232326-1 can be used for catalog matching and distributor lookup.

CONN RCPT CLUSTER BLOCK HSG 3POS Product overview: 2232326-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-2232326-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cluster Block Hsg .090 Dia Te Connectivity - 06AC0373 - Newark, An Avnet Company
Chicago, IL, United States
Cluster Block Hsg .090 Dia Te Connectivity
06AC0373
Cluster Block Hsg .090 Dia Te Connectivity 06AC0373
CLUSTER BLOCK HSG .090 DIA

CLUSTER BLOCK HSG .090 DIA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2232326-1-ND 1365872-2232326-1 325-2232326-1 06AC0373
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Cluster Block Hsg .090 Dia Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data