TE Connectivity Quick Connects, Quick Disconnect Connectors 2232247-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A125078TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125078TR-ND
Quick Connects, Quick Disconnect Connectors A125078TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1117563-2232247-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1117563-2232247-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1117563-2232247-1
Win Source Part Number: 1117563-2232247-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-15 AWG Contact Material: Brass Gender: Female Standard Package: 12,000 Terminal Type: Standard Length - Overall: 0.772" (19.60mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.118" ~ 0.197" (3.00mm ~ 5.00mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2232247-1,-2232 247-1-SI,A125078TR,2 232247-1-ND,A125078C T Base Product Number: 2232247

Win Source Part Number: 1117563-2232247-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-15 AWG
Contact Material: Brass
Gender: Female
Standard Package: 12,000
Terminal Type: Standard
Length - Overall: 0.772" (19.60mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.118" ~ 0.197" (3.00mm ~ 5.00mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2232247-1,-2232247-1-SI,A125078TR,2232247-1-ND,A125078CT
Base Product Number: 2232247

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2232247-1
Electronic Connector 392-2232247-1
250 series faston receptacle Product overview: 2232247-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2232247-1 can be used for catalog matching and distributor lookup.

250 series faston receptacle Product overview: 2232247-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2232247-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity - 98X8780 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity
98X8780
250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity 98X8780
250 FASTON,REC.,16-10 AWG,BR

250 FASTON,REC.,16-10 AWG,BR

Supplier's Site
250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity - 41AJ6617 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity
41AJ6617
250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity 41AJ6617
250 FASTON,REC.,16-10 AWG,BR

250 FASTON,REC.,16-10 AWG,BR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2232247-1
Terminals 2232247-1
Terminals 250 SERIES FASTON RECEPTACLE

Terminals 250 SERIES FASTON RECEPTACLE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125078TR-ND 1117563-2232247-1 392-2232247-1 98X8780 2232247-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector 250 Faston,rec.,16-10 Awg,br Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details