TE Connectivity Backplane Connectors - Specialized 223008-2

Description
FB-5R,ASY,060,SIG,RE C,EN,3.55
Datasheet
Description
FB-5R,ASY,060,SIG,RE C,EN,3.55
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 223008-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
223008-2
Backplane Connectors - Specialized 223008-2
FB-5R,ASY,060,SIG,RE C,EN,3.55

FB-5R,ASY,060,SIG,REC,EN,3.55

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 60Pos; Product Range Amp - Te Connectivity - 03H3390 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 60Pos; Product Range Amp - Te Connectivity
03H3390
Hard Metric Connector, Receptacle, 60Pos; Product Range Amp - Te Connectivity 03H3390
HARD METRIC CONNECTOR, RECEPTACLE, 60POS; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE, 60POS; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Supplier's Site Datasheet
Fb-5R,asy,060,sig,rec,en,3.55 Rohs Compliant Te Connectivity - 79AH9469 - Newark, An Avnet Company
Chicago, IL, United States
Fb-5R,asy,060,sig,rec,en,3.55 Rohs Compliant Te Connectivity
79AH9469
Fb-5R,asy,060,sig,rec,en,3.55 Rohs Compliant Te Connectivity 79AH9469
FB-5R,ASY,060,SIG,RE C,EN,3.55 ROHS COMPLIANT: NO

FB-5R,ASY,060,SIG,REC,EN,3.55 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223008-2 03H3390 79AH9469
Product Name Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 60Pos; Product Range Amp - Te Connectivity Fb-5R,asy,060,sig,rec,en,3.55 Rohs Compliant Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers