TE Connectivity Board to Board & Mezzanine Connectors 223008-1

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
223008-1
Board to Board & Mezzanine Connectors 223008-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Specialized - 223008-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
223008-1
Specialized 223008-1
CONN RCPT FUTUREBUS 30P EDGE MNT

CONN RCPT FUTUREBUS 30P EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 223008-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
223008-1
Backplane Connectors - Specialized 223008-1
CONN RCPT FUTUREBUS 30P EDGE MNT

CONN RCPT FUTUREBUS 30P EDGE MNT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity - 03H3388 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity
03H3388
Hard Metric Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity 03H3388
HARD METRIC CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:11.88 mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:11.88 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223008-1 223008-1 223008-1 03H3388
Product Name Board to Board & Mezzanine Connectors Specialized Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details