TE Connectivity Board to Board & Mezzanine Connectors 223007-2

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
223007-2
Board to Board & Mezzanine Connectors 223007-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 223007-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
223007-2
Backplane Connectors - Specialized 223007-2
CONN RCPT FUTUREBUS 60P EDGE MNT

CONN RCPT FUTUREBUS 60P EDGE MNT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 60 Position; Product Range Amp - Te Connectivity - 12H6737 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 60 Position; Product Range Amp - Te Connectivity
12H6737
Hard Metric Connector, Receptacle, 60 Position; Product Range Amp - Te Connectivity 12H6737
HARD METRIC CONNECTOR, RECEPTACLE, 60 POSITION; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE, 60 POSITION; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223007-2 223007-2 12H6737
Product Name Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 60 Position; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products