TE Connectivity Board to Board & Mezzanine Connectors 223004-1

Description
FB-5R,ASY,030,SIG,RE C,SL,2.73
Request a Quote Datasheet
Description
FB-5R,ASY,030,SIG,RE C,SL,2.73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 223004-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
223004-1
Board to Board & Mezzanine Connectors 223004-1
FB-5R,ASY,030,SIG,RE C,SL,2.73

FB-5R,ASY,030,SIG,REC,SL,2.73

Buy Now
Hard Metric Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity - 12H6729 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity
12H6729
Hard Metric Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity 12H6729
HARD METRIC CONNECTOR, RECEPTACLE, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

Supplier's Site Datasheet
Fb-5R,asy,030,sig,rec,sl,2.73 Amp - Te Connectivity - 76AC4955 - Newark, An Avnet Company
Chicago, IL, United States
Fb-5R,asy,030,sig,rec,sl,2.73 Amp - Te Connectivity
76AC4955
Fb-5R,asy,030,sig,rec,sl,2.73 Amp - Te Connectivity 76AC4955
FB-5R,ASY,030,SIG,RE C,SL,2.73

FB-5R,ASY,030,SIG,REC,SL,2.73

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 223004-1 12H6729 76AC4955
Product Name Board to Board & Mezzanine Connectors Hard Metric Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity Fb-5R,asy,030,sig,rec,sl,2.73 Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products