HEAT-SHRINK BOOT, R/A, 28.2MM, BLACK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:1.11"; I.D. Supplied - Metric:28.2mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:67"; Total Length - Metric:2.64mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Shrink Wrap and Stretch Films |
| Product Number | 74AC7035 |
| Product Name | Heat-Shrink Boot, R/a, 28.2Mm, Black; Boot Configuration Raychem Te Connectivity |