TE Connectivity ™ Heat Shrink Boots, Caps - 222K152-3-0 222K152-3-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1050265-222K152-3-0 Type: Boot - 90° Color: Black Shell Size - Insert: 52 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 1.496" (38.00mm) Small Recovered Length: 0.984" (24.99mm) Total Length Recovered: 1.810" (45.97mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1050265-222K152-3-0 Type: Boot - 90° Color: Black Shell Size - Insert: 52 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 1.496" (38.00mm) Small Recovered Length: 0.984" (24.99mm) Total Length Recovered: 1.810" (45.97mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 222K152-3-0
1050265-222K152-3-0
Heat Shrink Boots, Caps - 222K152-3-0 1050265-222K152-3-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1050265-222K152-3-0 Type: Boot - 90° Color: Black Shell Size - Insert: 52 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 1.496" (38.00mm) Small Recovered Length: 0.984" (24.99mm) Total Length Recovered: 1.810" (45.97mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1050265-222K152-3-0
Type: Boot - 90°
Color: Black
Shell Size - Insert: 52
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.420" (36.07mm)
Large Diameter Recovered: 0.882" (22.40mm)
Small Diameter Supplied: 1.420" (36.07mm)
Small Diameter Recovered: 0.331" (8.41mm)
Large Recovered Length: 1.496" (38.00mm)
Small Recovered Length: 0.984" (24.99mm)
Total Length Recovered: 1.810" (45.97mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050265-222K152-3-0
Product Name Heat Shrink Boots, Caps - 222K152-3-0
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6099A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details