TE Connectivity Heat Shrink Boot, Instalite, R/a Lipped, 36Mm, Black; Boot Configuration Raychem Te Connectivity 222K152-25L-0

Description
HEAT SHRINK BOOT, INSTALITE, R/A LIPPED, 36MM, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.81" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK BOOT, INSTALITE, R/A LIPPED, 36MM, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.81" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Instalite, R/a Lipped, 36Mm, Black; Boot Configuration Raychem Te Connectivity - 80Y4083 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Instalite, R/a Lipped, 36Mm, Black; Boot Configuration Raychem Te Connectivity
80Y4083
Heat Shrink Boot, Instalite, R/a Lipped, 36Mm, Black; Boot Configuration Raychem Te Connectivity 80Y4083
HEAT SHRINK BOOT, INSTALITE, R/A LIPPED, 36MM, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.81" RoHS Compliant: Yes

HEAT SHRINK BOOT, INSTALITE, R/A LIPPED, 36MM, BLACK; Boot Configuration:Right Angle Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.81" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 80Y4083
Product Name Heat Shrink Boot, Instalite, R/a Lipped, 36Mm, Black; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch Film / Stretch Wrap - hab181580 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 457 mm (18 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details