TE Connectivity ™ Heat Shrink Tubing - 222D221-25-0 222D221-25-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041052-222D221-25-0 Color: Black Mounting: SMD (SMT) Body Material: Fluid Resistant Elastomer Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 222D221-25-0222D221- 25-0.; 806802-000; 806802N004; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -75 °C ELV: Compliant Wire/Cable Diameter: 16 mm Government Qualified: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041052-222D221-25-0 Color: Black Mounting: SMD (SMT) Body Material: Fluid Resistant Elastomer Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 222D221-25-0222D221- 25-0.; 806802-000; 806802N004; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -75 °C ELV: Compliant Wire/Cable Diameter: 16 mm Government Qualified: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 222D221-25-0 - 1041052-222D221-25-0 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 222D221-25-0
1041052-222D221-25-0
Heat Shrink Tubing - 222D221-25-0 1041052-222D221-25-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041052-222D221-25-0 Color: Black Mounting: SMD (SMT) Body Material: Fluid Resistant Elastomer Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 222D221-25-0222D221- 25-0.; 806802-000; 806802N004; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -75 °C ELV: Compliant Wire/Cable Diameter: 16 mm Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041052-222D221-25-0
Color: Black
Mounting: SMD (SMT)
Body Material: Fluid Resistant Elastomer
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): 222D221-25-0222D221-25-0.; 806802-000; 806802N004;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -75 °C
ELV: Compliant
Wire/Cable Diameter: 16 mm
Government Qualified: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041052-222D221-25-0
Product Name Heat Shrink Tubing - 222D221-25-0
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details