TE Connectivity ™ Heat Shrink Boots, Caps - 222D185-4-0 222D185-4-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 762150-222D185-4-0 Series: Thermofit 222D1 Type: Boot - 90° Color: Black Shell Size - Insert: 85 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 2.598" (65.99mm) Large Diameter Recovered: 1.752" (44.50mm) Small Diameter Supplied: 2.598" (65.99mm) Small Diameter Recovered: 0.800" (20.32mm) Large Recovered Length: 2.598" (65.99mm) Small Recovered Length: 2.800" (71.12mm) Family Name: 222D1 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 762150-222D185-4-0 Series: Thermofit 222D1 Type: Boot - 90° Color: Black Shell Size - Insert: 85 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 2.598" (65.99mm) Large Diameter Recovered: 1.752" (44.50mm) Small Diameter Supplied: 2.598" (65.99mm) Small Diameter Recovered: 0.800" (20.32mm) Large Recovered Length: 2.598" (65.99mm) Small Recovered Length: 2.800" (71.12mm) Family Name: 222D1 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 222D185-4-0
762150-222D185-4-0
Heat Shrink Boots, Caps - 222D185-4-0 762150-222D185-4-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 762150-222D185-4-0 Series: Thermofit 222D1 Type: Boot - 90° Color: Black Shell Size - Insert: 85 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 2.598" (65.99mm) Large Diameter Recovered: 1.752" (44.50mm) Small Diameter Supplied: 2.598" (65.99mm) Small Diameter Recovered: 0.800" (20.32mm) Large Recovered Length: 2.598" (65.99mm) Small Recovered Length: 2.800" (71.12mm) Family Name: 222D1 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 762150-222D185-4-0
Series: Thermofit 222D1
Type: Boot - 90°
Color: Black
Shell Size - Insert: 85
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 2.598" (65.99mm)
Large Diameter Recovered: 1.752" (44.50mm)
Small Diameter Supplied: 2.598" (65.99mm)
Small Diameter Recovered: 0.800" (20.32mm)
Large Recovered Length: 2.598" (65.99mm)
Small Recovered Length: 2.800" (71.12mm)
Family Name: 222D1
Categories: Cables, Wires - Management
Introduction Date: October 24, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 762150-222D185-4-0
Product Name Heat Shrink Boots, Caps - 222D185-4-0
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details