The Heat Shrink Boot, Right Angle, 36.1mm ID, Elastomer, Black (part number 25M1819) is designed for use in high-temperature environments, offering excellent resistance to fluids and abrasion. It is made from a modified elastomer that provides long-term durability and can withstand temperatures ranging from -75°C to 150°C (-103°F to 302°F). The boot shrinks upon the application of heat above 135°C (275°F), with a recommended installation temperature of 175°C (347°F). This product is particularly suitable for sealing and strain relief at connector-cable terminations and cable-to-cable transitions, making it ideal for military vehicle cables and harnesses. It meets various military specifications and has a minimum tensile strength of 15 MPa, ensuring reliable performance in demanding applications.
HEAT SHRINK BOOT, RIGHT ANGLE, 36.1MM ID, ELASTOMER, BLACK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36.1mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.72"; Colour:BlackRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Shrink Wrap and Stretch Films |
| Product Number | 25M1819 |
| Product Name | Heat Shrink Boot, Right Angle, 36.1Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity |