TE Connectivity ™ Heat Shrink Boots, Caps - 222A111-3-0-CS5501 222A111-3-0-CS5501

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771822-222A111-3-0-C S5501 Series: Thermofit 222A1 Family Name: 222A111 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 165
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771822-222A111-3-0-C S5501 Series: Thermofit 222A1 Family Name: 222A111 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 222A111-3-0-CS5501
771822-222A111-3-0-CS5501
Heat Shrink Boots, Caps - 222A111-3-0-CS5501 771822-222A111-3-0-CS5501
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771822-222A111-3-0-C S5501 Series: Thermofit 222A1 Family Name: 222A111 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 165

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 771822-222A111-3-0-CS5501
Series: Thermofit 222A1
Family Name: 222A111
Categories: Cables, Wires - Management
Introduction Date: October 24, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 165

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771822-222A111-3-0-CS5501
Product Name Heat Shrink Boots, Caps - 222A111-3-0-CS5501
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Low Outgassing Cable Assembly - 60030A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details