TE Connectivity Rectangular Wire & Cable Connectors & Housings 2229800-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 11.8 Dimensions Row-to-Row Spacing : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Spring Clamp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 11.8 Dimensions Row-to-Row Spacing : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Spring Clamp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2229800-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2229800-1
Rectangular Wire & Cable Connectors & Housings 2229800-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 11.8 Dimensions Row-to-Row Spacing : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Spring Clamp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 11.8

Dimensions


  • Row-to-Row Spacing : 11.8 MM  [.464 INCH ]

Housing Features


  • Centerline (Pitch) : 7.5 MM  [.295 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Spring Clamp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 2229800-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2229800-1-ND
Free Hanging, Panel Mount 2229800-1-ND
6 Position Rectangular Receptacle Connector Crimp Gold 14-22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 14-22 AWG

Buy Now Datasheet
D3950 Rec 6Pos 2Row Marked Amp - Te Connectivity - 75AC7589 - Newark, An Avnet Company
Chicago, IL, United States
D3950 Rec 6Pos 2Row Marked Amp - Te Connectivity
75AC7589
D3950 Rec 6Pos 2Row Marked Amp - Te Connectivity 75AC7589
D3950 REC 6POS 2ROW MARKED

D3950 REC 6POS 2ROW MARKED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2229800-1 2229800-1-ND 75AC7589
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount D3950 Rec 6Pos 2Row Marked Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products