TE Connectivity PCB Headers & Receptacles 2229745-8

Description
Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 600 Housing Features Centerline (Pitch) : 10.4 MM  [.41 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Method : Tray Product Type Features Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 600 Housing Features Centerline (Pitch) : 10.4 MM  [.41 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Method : Tray Product Type Features Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2229745-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2229745-8
PCB Headers & Receptacles 2229745-8
Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 600 Housing Features Centerline (Pitch) : 10.4 MM  [.41 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Method : Tray Product Type Features Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes

Body Features


  • Connector & Keying Code : D
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 600

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.41 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2229745-8
Product Name PCB Headers & Receptacles
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102540-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details