TE Connectivity DC Jack Connectors 2229293-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2229293-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2229293-1
DC Jack Connectors 2229293-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A141432CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A141432CT-ND
Blade Type Power Connector Assemblies A141432CT-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A141432TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A141432TR-ND
Blade Type Power Connector Assemblies A141432TR-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 2229293-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
2229293-1
Blade Type Power Connectors 2229293-1
2MM PITCH BATTERY REC. ASSY. 7PO

2MM PITCH BATTERY REC. ASSY. 7PO

Supplier's Site Datasheet
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity - 75AC7586 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity
75AC7586
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity 75AC7586
2mm pitch Battery Rec. Assy. 7Pos. H=4.0

2mm pitch Battery Rec. Assy. 7Pos. H=4.0

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2229293-1 A141432CT-ND 2229293-1 75AC7586
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors 2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 100669-1-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Voltage Rating 500 volts
View Details
4 suppliers
Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26396-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers