Body Features Primary Product Color : Black Shield Material : Copper Alloy
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 36 Number of Positions : 72 Number of Rows : 6 Number of Signal Positions : 72 PCB Mount Orientation : Vertical Pairs per Column : 6 Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 6.78 MM [.267 INCH ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 11.95 MM [.47 INCH ] Connector Length : 28.1 MM [1.106 INCH ] Connector Width : 20.05 MM [.789 INCH ] PCB Hole Diameter : .34 MM [.013 INCH ] PCB Thickness (Recommended) : 1.25 MM [.049 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80
Housing Features Centerline (Pitch) : 3.9 MM [.154 INCH ] End Wall Configuration : Dual Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Action/Compliant Tail PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential
Signal Characteristics Data Rate (GBS) : 40 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 6
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM [.065 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Primary Product Color : Black
- Shield Material : Copper Alloy
Configuration Features
- Backplane Architecture : Traditional Backplane
- Number of Columns : 6
- Number of Pairs : 36
- Number of Positions : 72
- Number of Rows : 6
- Number of Signal Positions : 72
- PCB Mount Orientation : Vertical
- Pairs per Column : 6
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .4
- Contact Mating Area Length : 6.78 MM [.267 INCH ]
- Contact Shape & Form : Dual Beam
- Contact Type : Pin
- PCB Contact Termination Area Plating Material Finish : Matte
Dimensions
- Connector Height : 11.95 MM [.47 INCH ]
- Connector Length : 28.1 MM [1.106 INCH ]
- Connector Width : 20.05 MM [.789 INCH ]
- PCB Hole Diameter : .34 MM [.013 INCH ]
- PCB Thickness (Recommended) : 1.25 MM [.049 INCH ]
- Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Electrical Characteristics
- Impedance (OHM) : 100
- Operating Voltage (VAC) : 80
Housing Features
- Centerline (Pitch) : 3.9 MM [.154 INCH ]
- End Wall Configuration : Dual
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Guide Hardware : Without
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Action/Compliant Tail
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
- Circuit Application : Signal
Product Type Features
- Backplane Module Type : Center
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Header
- Shroud Style : Fully Shrouded
- Signal Arrangement : Differential
Signal Characteristics
- Data Rate (GBS) : 40
- Differential Impedance (OHM) : 100
- Number of Differential Pairs per Column : 6
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.65 MM [.065 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]