TE Connectivity Circular Contact, Skt, 26-22Awg, Crimp; Product Range Te Connectivity 2226923-1

Description
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Te Connectivity - 48AC1572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Te Connectivity
48AC1572
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Te Connectivity 48AC1572
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:O.C.H Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48AC1572
Product Name Circular Contact, Skt, 26-22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Brush Assemblies, Plunger Type - 1991-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details