TE Connectivity Connector Contacts 2226913-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Size : Size 23 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Operation/Applicatio n Circuit Application : Signal Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Size : Size 23 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Operation/Applicatio n Circuit Application : Signal Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2226913-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2226913-2
Connector Contacts 2226913-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Size : Size 23 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Operation/Applicatio n Circuit Application : Signal Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Size : Size 23
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2226913-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details