TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2226913-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : .68 MM  [.026 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : .8 MM  [.032 INCH ] Compatible Insulation Diameter Range : .63 - 1.15 MM , 1.15 MM  [.031 - .051 INCH , .05 INCH ] Overall Product Length : 11.43 MM  [.45 INCH ] Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : .68 MM  [.026 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : .8 MM  [.032 INCH ] Compatible Insulation Diameter Range : .63 - 1.15 MM , 1.15 MM  [.031 - .051 INCH , .05 INCH ] Overall Product Length : 11.43 MM  [.45 INCH ] Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2226913-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2226913-1
Crimp Wire Pins, Tabs & Ferrules 2226913-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : .68 MM  [.026 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : .8 MM  [.032 INCH ] Compatible Insulation Diameter Range : .63 - 1.15 MM , 1.15 MM  [.031 - .051 INCH , .05 INCH ] Overall Product Length : 11.43 MM  [.45 INCH ] Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : .68 MM  [.026 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Barrel Inside Diameter : .8 MM  [.032 INCH ]
  • Compatible Insulation Diameter Range : .63 - 1.15 MM , 1.15 MM  [.031 - .051 INCH , .05 INCH ]
  • Overall Product Length : 11.43 MM  [.45 INCH ]
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2226913-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details