TE Connectivity Backplane Fiber Optics 2226881-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 1 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 1 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2226881-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2226881-1
Backplane Fiber Optics 2226881-1
Body Features Primary Product Material : Aluminum Configuration Features Number of MT Ferrule Cavities : 1 Product Type Features Fiber Optic Connector Type : VITA 66.4 Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of MT Ferrule Cavities : 1

Product Type Features


  • Fiber Optic Connector Type : VITA 66.4
  • Fiber Optic Product Type : Module (Daughtercard) Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Fiber Optic Connector Accessories - A121981-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
A121981-ND
Fiber Optic Connector Accessories A121981-ND
Connector Housing Carrier For Multi-Mode MT Ferrules

Connector Housing Carrier For Multi-Mode MT Ferrules

Buy Now Datasheet
Connector Kit, Plug-In Module, Mt,v66.4 Te Connectivity - 17AC8856 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Plug-In Module, Mt,v66.4 Te Connectivity
17AC8856
Connector Kit, Plug-In Module, Mt,v66.4 Te Connectivity 17AC8856
CONNECTOR KIT, PLUG-IN MODULE, MT,V66.4

CONNECTOR KIT, PLUG-IN MODULE, MT,V66.4

Supplier's Site
Connector Kit, Plug-In Module, Mt,v66.4 Rohs Compliant Te Connectivity - 79AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Plug-In Module, Mt,v66.4 Rohs Compliant Te Connectivity
79AH9467
Connector Kit, Plug-In Module, Mt,v66.4 Rohs Compliant Te Connectivity 79AH9467
CONNECTOR KIT, PLUG-IN MODULE, MT,V66.4 ROHS COMPLIANT: YES

CONNECTOR KIT, PLUG-IN MODULE, MT,V66.4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226881-1 A121981-ND 17AC8856
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories Connector Kit, Plug-In Module, Mt,v66.4 Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details