TE Connectivity Heat Shrink Boots 222677-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : 28 mm, 26 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm, .87 in, 32 mm, .94 in, 1.1 in, .9 in, 1.34 in, 1 in, 30 mm, 22 mm Industry Standards Approved Standards : IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : 28 mm, 26 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm, .87 in, 32 mm, .94 in, 1.1 in, .9 in, 1.34 in, 1 in, 30 mm, 22 mm Industry Standards Approved Standards : IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 222677-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
222677-000
Heat Shrink Boots 222677-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : 28 mm, 26 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm, .87 in, 32 mm, .94 in, 1.1 in, .9 in, 1.34 in, 1 in, 30 mm, 22 mm Industry Standards Approved Standards : IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ]
  • Wire/Cable Outside Diameter : 28 mm, 26 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm, .87 in, 32 mm, .94 in, 1.1 in, .9 in, 1.34 in, 1 in, 30 mm, 22 mm

Industry Standards


  • Approved Standards : IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 222677-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
shrink tube - 043429-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details