TE Connectivity Rectangular Wire & Cable Connectors & Housings 2226742-3

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 28.06 MM  [1.1 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 53.5 - 67.4 Wire Size (AWG) : 1/0 - 2/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 28.06 MM  [1.1 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 53.5 - 67.4 Wire Size (AWG) : 1/0 - 2/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2226742-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2226742-3
Rectangular Wire & Cable Connectors & Housings 2226742-3
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 28.06 MM  [1.1 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 53.5 - 67.4 Wire Size (AWG) : 1/0 - 2/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 275
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 28.06 MM  [1.1 INCH ]
  • Connector Length : 22.86 MM  [.9 INCH ]
  • Connector Width : 35.8 MM  [1.41 INCH ]
  • Wire Size (MMSQ) : 53.5 - 67.4
  • Wire Size (AWG) : 1/0 - 2/0

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 1500

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Bus Bar-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Specialized Connectors - A124414-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A124414-ND
Specialized Connectors A124414-ND
Terminal Busbar Receptacle Connector Crimp 2/0-1/0 AWG

Terminal Busbar Receptacle Connector Crimp 2/0-1/0 AWG

Buy Now Datasheet
Specialized Connectors - 2226742-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2226742-3
Specialized Connectors 2226742-3
CONN TERM BUSBAR RCPT 2/0-1/0

CONN TERM BUSBAR RCPT 2/0-1/0

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2226742-3 A124414-ND 2226742-3
Product Name Rectangular Wire & Cable Connectors & Housings Specialized Connectors Specialized Connectors
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products