TE Connectivity Coax Connectors 222462-4

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 222462-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
222462-4
Coax Connectors 222462-4
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 20.57 MM  [.81 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.19 MM  [.165 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 222462-4
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478916-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers
RF Connectors - 1051942-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
6 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details