TE Connectivity RF Contacts 222191-5

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 222191-5 - TE Connectivity
Berwyn, PA, United States
RF Contacts
222191-5
RF Contacts 222191-5
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax

Body Features


  • Contact Removal Style : Rear Release/Rear Remove
  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Length : 21 MM  [.827 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Size : Size 8
  • Contact Type : Socket
  • Ferrule Material : Copper
  • Ferrule Plating Material : Tin

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete)
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Twinax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 222191-5
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 0462-210-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers