RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 89F2919 |
| Product Name | Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | BNC |