TE Connectivity Headers & Wire Housings 2221641-2

Description
WAFFLE IRON KIT - MODEL 350, 230V
Request a Quote
Description
WAFFLE IRON KIT - MODEL 350, 230V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2221641-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2221641-2
Headers & Wire Housings 2221641-2
WAFFLE IRON KIT - MODEL 350, 230V

WAFFLE IRON KIT - MODEL 350, 230V

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category IC Interconnect Components
Product Number 2221641-2
Product Name Headers & Wire Housings
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details