Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy
Configuration Features Keying : Double Key Number of Positions : 10
Contact Features Circular Connector Contact Type : Pin
Dimensions Wire Size (MMSQ) : .15
Electrical Characteristics Operating Voltage (VAC) : 875
Housing Features Circular Connector Shell Size : 3
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Plug Product Type : Connector
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Body Features
- Circular Connector Insulation Material Type : PEEK
- Shell Base Material : Copper Alloy
Configuration Features
- Keying : Double Key
- Number of Positions : 10
Contact Features
- Circular Connector Contact Type : Pin
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 875
Housing Features
- Circular Connector Shell Size : 3
Packaging Features
Product Type Features
- Circular Connector Type : Plug
- Product Type : Connector
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125