TE Connectivity Circular Connector Contact Inserts 2221611-2

Description
Body Features Circular Connector Insert Type : Socket Configuration Features Number of Positions : 10 Contact Features Pole Configuration : 3 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Series : Circular HD Plug Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insert Type : Socket Configuration Features Number of Positions : 10 Contact Features Pole Configuration : 3 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Series : Circular HD Plug Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - 2221611-2 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
2221611-2
Circular Connector Contact Inserts 2221611-2
Body Features Circular Connector Insert Type : Socket Configuration Features Number of Positions : 10 Contact Features Pole Configuration : 3 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Series : Circular HD Plug Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]

Body Features


  • Circular Connector Insert Type : Socket

Configuration Features


  • Number of Positions : 10

Contact Features


  • Pole Configuration : 3

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Compatible With Connector Series : Circular HD Plug

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2221611-2
Product Name Circular Connector Contact Inserts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC6-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Housings - 1734-1-1813099-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers