TE Connectivity Rf Connector Amp - Te Connectivity 2221462-1

Description
RF Connector
Description
RF Connector

Suppliers

Company
Product
Description
Supplier Links
Rf Connector Amp - Te Connectivity - 41AJ6563 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector Amp - Te Connectivity
41AJ6563
Rf Connector Amp - Te Connectivity 41AJ6563
RF Connector

RF Connector

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 41AJ6563
Product Name Rf Connector Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
Coaxial Adapters - 2469433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details