TE Connectivity RF Contacts 2221447-2

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2221447-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2221447-2
RF Contacts 2221447-2
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With RF Cable Type : RG 405
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2221447-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data