TE Connectivity Pluggable I/O Cable Assemblies 2220639-2

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Operation/Applicatio n Halogen Free : No Shielded : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Operation/Applicatio n Halogen Free : No Shielded : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2220639-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2220639-2
Pluggable I/O Cable Assemblies 2220639-2
Body Features Cable Color : Black Cable Flammability Rating : CL2 Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Operation/Applicatio n Halogen Free : No Shielded : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2

Configuration Features


  • Configuration : Double-Ended
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : QSFP Plug
  • Connector Type (End B) : QSFP Plug
  • Product Type : Cable Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2220639-2
Product Name Pluggable I/O Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products