TE Connectivity Rectangular Power Connector, Receptacle, 22 Position; No. Of Contacts Elcon - Te Connectivity 222-0010-01100

Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 22 POSITION; No. of Contacts:22Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 22 POSITION; No. of Contacts:22Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Receptacle, 22 Position; No. Of Contacts Elcon - Te Connectivity - 54K2958 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Receptacle, 22 Position; No. Of Contacts Elcon - Te Connectivity
54K2958
Rectangular Power Connector, Receptacle, 22 Position; No. Of Contacts Elcon - Te Connectivity 54K2958
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 22 POSITION; No. of Contacts:22Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 22 POSITION; No. of Contacts:22Contacts; Product Range:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54K2958
Product Name Rectangular Power Connector, Receptacle, 22 Position; No. Of Contacts Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details