TE Connectivity Infotainment & Multimedia Cable Assemblies 2219633-2

Description
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .22 M  [.721 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .22 M  [.721 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2219633-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2219633-2
Infotainment & Multimedia Cable Assemblies 2219633-2
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .22 M  [.721 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : .22 M  [.721 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2219633-2
Product Name Infotainment & Multimedia Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers