TE Connectivity Data Connectivity Housings 2219346-7

Description
Body Features Body Material : PBT GF20 Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Receptacle Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 25.96 MM  [1.02 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Housing Features Centerline (Pitch) : 6.7 MM  [.26 INCH ] Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG316 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF20 Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Receptacle Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 25.96 MM  [1.02 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Housing Features Centerline (Pitch) : 6.7 MM  [.26 INCH ] Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG316 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2219346-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2219346-7
Data Connectivity Housings 2219346-7
Body Features Body Material : PBT GF20 Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Receptacle Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 25.96 MM  [1.02 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Housing Features Centerline (Pitch) : 6.7 MM  [.26 INCH ] Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG316 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF20
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Type : Receptacle
  • Mating Tab Thickness : .25 MM  [.009 INCH ]
  • Mating Tab Width : .8 MM  [.03 INCH ]

Dimensions


  • Connector Height : 11.45 MM  [.45 INCH ]
  • Product Length : 25.96 MM  [1.02 INCH ]
  • Product Width : 42.3 MM  [1.66 INCH ]

Housing Features


  • Centerline (Pitch) : 6.7 MM  [.26 INCH ]
  • Housing Color : Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RG316
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2219346-7
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
4 suppliers