TE Connectivity Data Connectivity Housings 2219343-7

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 7 Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 7.7 MM  [.3 INCH ] Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector System : Wire-to-Wire Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG 316 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 7 Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 7.7 MM  [.3 INCH ] Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector System : Wire-to-Wire Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG 316 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2219343-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2219343-7
Data Connectivity Housings 2219343-7
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 7 Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 7.7 MM  [.3 INCH ] Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector System : Wire-to-Wire Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG 316 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : 7

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness : .25 MM  [.009 INCH ]
  • Mating Tab Width : .8 MM  [.03 INCH ]

Housing Features


  • Centerline (Pitch) : 7.7 MM  [.3 INCH ]
  • Housing Color : Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector System : Wire-to-Wire
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RG 316
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2219343-7
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1063291-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
2 suppliers
Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers