TE Connectivity Hand Crimping Tools 2217299-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2217299-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2217299-1
Hand Crimping Tools 2217299-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A116126-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A116126-ND
Crimpers, Applicators, Presses A116126-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Hand Crimp Tool, Mate-N-Lok Receptacle Contacts; Crimp Tool Type Amp Te Connectivity - 09X1786 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Mate-N-Lok Receptacle Contacts; Crimp Tool Type Amp Te Connectivity
09X1786
Hand Crimp Tool, Mate-N-Lok Receptacle Contacts; Crimp Tool Type Amp Te Connectivity 09X1786
HAND CRIMP TOOL, MATE-N-LOK RECEPTACLE CONTACTS; Crimp Tool Type:Hand; For Use With:AMP Micro MATE-N-LOK 18AWG Receptacle Contacts; Product Range:-; Features:Mini Double Action Hand Tool RoHS Compliant: Yes

HAND CRIMP TOOL, MATE-N-LOK RECEPTACLE CONTACTS; Crimp Tool Type:Hand; For Use With:AMP Micro MATE-N-LOK 18AWG Receptacle Contacts; Product Range:-; Features:Mini Double Action Hand Tool RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2217299-1 A116126-ND 09X1786
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, Mate-N-Lok Receptacle Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803125-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803017-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1803221-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details