TE Connectivity Hand Crimping Tools 2217208-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2217208-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2217208-1
Hand Crimping Tools 2217208-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A141799-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A141799-ND
Crimpers, Applicators, Presses A141799-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, Ptl Connector; Crimp Tool Type Te Connectivity - 84X5829 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, Ptl Connector; Crimp Tool Type Te Connectivity
84X5829
Crimp Tool, Ratchet, Ptl Connector; Crimp Tool Type Te Connectivity 84X5829
CRIMP TOOL, RATCHET, PTL CONNECTOR; Crimp Tool Type:Ratchet; For Use With:AMP 1971783-1, 1971783-2, 1971784-1, 1971784-2 Contacts; Product Range:SDE-SA Commercial Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, PTL CONNECTOR; Crimp Tool Type:Ratchet; For Use With:AMP 1971783-1, 1971783-2, 1971784-1, 1971784-2 Contacts; Product Range:SDE-SA Commercial Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2217208-1 A141799-ND 84X5829
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, Ptl Connector; Crimp Tool Type Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details