TE Connectivity Coax Terminators 221629-2

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : With Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Resistor Specification : 75 ω Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Board Grade : Commercial Product Type : Terminator Sealable : No
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : With Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Resistor Specification : 75 ω Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Board Grade : Commercial Product Type : Terminator Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Terminators - 221629-2 - TE Connectivity
Berwyn, PA, United States
Coax Terminators
221629-2
Coax Terminators 221629-2
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : With Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Resistor Specification : 75 ω Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Board Grade : Commercial Product Type : Terminator Sealable : No

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1
  • Tether : With

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 75
  • Resistor Specification : 75 Ω

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polyethylene

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Connector System : Cable-to-Board
  • Grade : Commercial
  • Product Type : Terminator
  • Sealable : No
Buy Now
RF Terminators - 221629-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
221629-2
RF Terminators 221629-2
RF Terminators TERMINATOR PLUG 75 300

RF Terminators TERMINATOR PLUG 75 300

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 221629-2 221629-2
Product Name Coax Terminators RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data