TE Connectivity RF Connectors / Coaxial Connectors 221586-3

Description
RF Connectors / Coaxial Connectors COVER TEE BNC
Datasheet
Description
RF Connectors / Coaxial Connectors COVER TEE BNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
221586-3
RF Connectors / Coaxial Connectors 221586-3
RF Connectors / Coaxial Connectors COVER TEE BNC

RF Connectors / Coaxial Connectors COVER TEE BNC

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 221586-3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
221586-3
Coaxial Connector (RF) Accessories 221586-3
CONN CAP COVER FOR BNC TEE ADAPT

CONN CAP COVER FOR BNC TEE ADAPT

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 221586-3 221586-3
Product Name RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details