Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.65 MM [.38 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 1
Other RF Connector Comment : AMP does not currently market or manufacture the hand tools required to crimp these connectors, but recommends using a hex-type crimping tool.
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Compatible With RF Cable Type : RG 6 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : F Type Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hex
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 9.65 MM [.38 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Detent : Without
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 1
Other
- RF Connector Comment : AMP does not currently market or manufacture the hand tools required to crimp these connectors, but recommends using a hex-type crimping tool.
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10
Product Type Features
- Compatible With RF Cable Type : RG 6
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : F Type
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]