TE Connectivity High Speed Pluggable IO Connectors & Cages 2214574-4

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2214574-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2214574-4
High Speed Pluggable IO Connectors & Cages 2214574-4
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Tin PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 152 (38 x 4) Connector Type: QSFP+ Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle with Cage, Ganged (1x4)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 152 (38 x 4)
Connector Type: QSFP+
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle with Cage, Ganged (1x4)

Buy Now Datasheet
Pluggable Connector Assemblies - A120610-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120610-ND
Pluggable Connector Assemblies A120610-ND
152 (38 x 4) Position QSFP+ Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

152 (38 x 4) Position QSFP+ Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-2214574-4
Electronic Connector 443-2214574-4
CONN QSFP+ RCPT CAGE 1X4 152P RA Product overview: 2214574-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2214574-4 can be used for catalog matching and distributor lookup.

CONN QSFP+ RCPT CAGE 1X4 152P RA Product overview: 2214574-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2214574-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2214574-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2214574-4
I/O Connectors 2214574-4
2X2 QSFP CAGE AND PT CONNECTOR ASSEMBLY

2X2 QSFP CAGE AND PT CONNECTOR ASSEMBLY

Buy Now
Pluggable Connectors - 2214574-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2214574-4
Pluggable Connectors 2214574-4
CONN QSFP+ RCPT CAGE 1X4 152P RA

CONN QSFP+ RCPT CAGE 1X4 152P RA

Supplier's Site Datasheet
2X2 Qsfp Cage And Pt Connector Assembly Te Connectivity - 98X8731 - Newark, An Avnet Company
Chicago, IL, United States
2X2 Qsfp Cage And Pt Connector Assembly Te Connectivity
98X8731
2X2 Qsfp Cage And Pt Connector Assembly Te Connectivity 98X8731
2X2 QSFP CAGE AND PT CONNECTOR ASSEMBLY

2X2 QSFP CAGE AND PT CONNECTOR ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2214574-4 A120610-ND 443-2214574-4 2214574-4 2214574-4 98X8731
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies Electronic Connector I/O Connectors Pluggable Connectors 2X2 Qsfp Cage And Pt Connector Assembly Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Gender Male / Plug
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data