TE Connectivity PCB Terminal Blocks 2213936-6

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2213936-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2213936-6
PCB Terminal Blocks 2213936-6
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.31
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Thermoplastic

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw
Buy Now Datasheet
Terminal Blocks - 2213936-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2213936-6
Terminal Blocks 2213936-6
SMT TB SCREW RECEPTACLE, 3.5MM, 6 POS

SMT TB SCREW RECEPTACLE, 3.5MM, 6 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2213936-6
Terminal Blocks 2213936-6
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Block, Pluggable, 6Pos, 16Awg Rohs Compliant Te Connectivity - 74AJ9172 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 16Awg Rohs Compliant Te Connectivity
74AJ9172
Terminal Block, Pluggable, 6Pos, 16Awg Rohs Compliant Te Connectivity 74AJ9172
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2213936-6 2213936-6 74AJ9172
Product Name PCB Terminal Blocks Terminal Blocks Terminal Block, Pluggable, 6Pos, 16Awg Rohs Compliant Te Connectivity
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
PCB Terminal Blocks - 1-1776253-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546105-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1776114-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details