TE Connectivity Terminal Blocks 2213936-4

Description
SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS
Request a Quote Datasheet
Description
SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2213936-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2213936-4
Terminal Blocks 2213936-4
SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS

SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS

Buy Now
Headers, Plugs and Sockets - 17-2213936-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
17-2213936-4TR-ND
Headers, Plugs and Sockets 17-2213936-4TR-ND
SMT TB SCREW RECEPTACLE, 3.5MM,

SMT TB SCREW RECEPTACLE, 3.5MM,

Buy Now Datasheet
Smt Tb Screw Receptacle, 3.5Mm, 4 Pos Rohs Compliant Te Connectivity - 82AC5168 - Newark, An Avnet Company
Chicago, IL, United States
Smt Tb Screw Receptacle, 3.5Mm, 4 Pos Rohs Compliant Te Connectivity
82AC5168
Smt Tb Screw Receptacle, 3.5Mm, 4 Pos Rohs Compliant Te Connectivity 82AC5168
SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS ROHS COMPLIANT: YES

SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213936-4 17-2213936-4TR-ND 82AC5168
Product Name Terminal Blocks Headers, Plugs and Sockets Smt Tb Screw Receptacle, 3.5Mm, 4 Pos Rohs Compliant Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details